96FD25-ST1T-M13详情
Advantech 96FD25-ST1T-M13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
SATA
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 70 C
Sustained Write
520 MB/s
Sustained Read
530 MB/s
Factory Pack QuantityFactory Pack Quantity
1
配置
TLC
内存大小
1 TB
外形尺寸
2.5 in
产品
2.5 in
96FD25-ST1T-M13拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。