989K008734详情
Advantech 989K008734重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
For Use With
2.5-Inch SATA HDD/SSD
终端
Solder
连接器类型
Circular
类型
Frame
性别
Receptacle
接头数量
9
达到SVHC
无SVHC
989K008734拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。