ABDB-ET-DP101-G详情
Advantech ABDB-ET-DP101-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
Commercial
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
0个相似型号
ABDB-ET-DP101-G拓展信息
BB-WCD1TA3
Advantech
BB-WSD2C06010
Advantech
WISE-4250AS-A
Advantech
BB-ZZ9D-NB-LR-A
Advantech
BB-WSD2M3101P2K
Advantech
WISE-4250AS-S231A
Advantech
WSD1CA2
Advantech
WSD1CA3
Advantech
BB-WSD2MA3
Advantech
BB-WSD1MA3
Advantech








哦! 它是空的。