ABEB-ET-DP101-G详情
Advantech ABEB-ET-DP101-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
0个相似型号
ABEB-ET-DP101-G拓展信息
BB-WSKIT3BC-CBM
Advantech
BB-WSKIT3BE-CBM-V
Advantech
AIW-166K2
Advantech Corp
WLNG-EK-DP001
Advantech
AIW-166K1
Advantech Corp
BB-WSKIT4BC
Advantech
BB-WSKIT3BC-NRG
Advantech
WSKIT4BLTE-VZ
Advantech
BB-WSK-NRG-1
Advantech
BB-WLNN-EK-DP551
Advantech








哦! 它是空的。