ADAM-4050-F详情
Advantech ADAM-4050-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 10 C
Package
Tray
厂商
Advantech Corp
Product Status
活跃
For Use With/Related Products
RS-485 Communications
系列
ADAM-4000
类型
Digital I/O Module
终端样式
Solder
输出类型
DC
产品
DC Input/Output Modules
输入电压
10 VDC to 30 VDC
ADAM-4050-F拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。