AIM-P503A0详情
Advantech AIM-P503A0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
AIM-35
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 10 C
Factory Pack QuantityFactory Pack Quantity
1
Description/Function
带USB
工作电源电压
19 V
产品
VESA 底座
0个相似型号
AIM-P503A0拓展信息
MIC-3121-L1-AE
Advantech
MIC-3121-L2-AE
Advantech
UNO-2000G-VMKAE
Advantech
UNO-2000G-DMKAE
Advantech
UTC-300P-ST10E
Advantech
1970004556T000
Advantech
C-EON45D-ARK1123-1
Advantech
IMC-713-2AC-EU
Advantech
ACP-4020MB-30B
Advantech
IMC-713-AC-EU
Advantech








哦! 它是空的。