APAX-5402-E2A0AE详情
Advantech APAX-5402-E2A0AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Channels / Ports
2 Slot
Maximum Data Rate
-
Interface Type
PCIe
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
5.291094 oz
类型
APAX-5580
产品
Backplanes
0个相似型号
APAX-5402-E2A0AE拓展信息
BB-USO9ML2-A
Advantech
BB-485USBTB-2W-A
Advantech
USB-4620-AE
Advantech
ADAM-3951-BE
Advantech
BB-FOSTCDRI
Advantech
PCIE-1602C-AE
Advantech
USB-4604B-BE
Advantech
ADAM-3920-AE
Advantech
ADAM-39100-BE
Advantech
BB-UHR204
Advantech








哦! 它是空的。