BB-C6UMB7FBL详情
Advantech BB-C6UMB7FBL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
RoHS
Compliant
Package
Bulk
Base Product Number
BB-C6
厂商
Advantech Corp
Product Status
Obsolete
Cable Types
圆形电缆
系列
-
连接器类型
插头对插头
颜色
Blue
屏蔽/屏蔽
Unshielded
样式
Cat6
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
7.00 (2.13m)
BB-C6UMB7FBL拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。