BB-D9D15M详情
Advantech BB-D9D15M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Connector End A
Deutsch Connector
Connector End A Pin Count
9 Position
Connector End B
DB15
Connector End B Pin Count
15 Position
Factory Pack QuantityFactory Pack Quantity
1
类型
重型动力
性别
Male / Male
电缆长度
1 m
产品
汽车电缆
BB-D9D15M拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。