BB-ESP902E详情
Advantech BB-ESP902E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Processor Type
-
Interface Type
Ethernet, RS-232/422/485
Supply Voltage-Min
12 V
Minimum Operating Temperature
- 20 C
Maximum Operating Temperature
+ 85 C
Factory Pack QuantityFactory Pack Quantity
1
Supply Voltage-Max
12 V
频率
-
端口的数量
2 Port
数据率
230.4 kb/s, 10 Mb/s, 100 Mb/s
产品
串行设备服务器
BB-ESP902E拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。