BB-USR602详情
Advantech BB-USR602重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VG7841GT+3008DP
Manufacturer
Johnson Controls
RoHS
Non-Compliant
Package
Bulk
厂商
Advantech Corp
Product Status
Obsolete
系列
-
类型
USB转串口
界面
RS-232, RS-422, RS-485
使用的 IC/零件
-
包括
-
转换自(适配器端)
USB - B 2.0 Female
转换(适配器端)
D-Sub 09 Pos (DB9) Male (2)
连接类型
Threaded
特征
ESD Protecting, LED Indicator
BB-USR602拓展信息
Advantech
Advantech Corp
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。