BB-VESP211-485详情
Advantech BB-VESP211-485重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
LB
Manufacturer Part Number
LB37
Approvals
CSA, UL
Manufacturer
Hubbell
RoHS
Non-Compliant
Package
Bulk
Base Product Number
BB-VESP211
厂商
Advantech Corp
Product Status
活跃
系列
-
类型
以太网转串口
组成
Duraloy Iron
样式
Threaded Iron
界面
RS-422/485
端口的数量
1
连接类型
Threaded
BB-VESP211-485拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。