BB-VESR901详情
Advantech BB-VESR901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
PDG36N0225TFAL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
RoHS
Non-Compliant
Package
Bulk
厂商
Advantech Corp
Product Status
活跃
系列
Vlinx™
类型
以太网转串口
额定电流
225 A
界面
RS-232/422/485
端口的数量
1
BB-VESR901拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。