CDS-APAX5580-R037B详情
Advantech CDS-APAX5580-R037B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supply Voltage-Max
24 V
Factory Pack QuantityFactory Pack Quantity
1
Supply Voltage-Min
24 V
Mounting Styles
DIN 导轨安装
Manufacturer
Advantech
Brand
Advantech
系列
APAX-5580CDS
子类别
Controllers
大小
117 mm x 148.5 mm x 106 mm
产品类别
Controllers
产品类别
Specialty Controllers
CDS-APAX5580-R037B拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。