Advantech C-TPC1070-160G-XP
- 收藏
- 对比
C-TPC1070-160G-XP
57-C-TPC1070-160G-XP
存储器
--
大陆
立即发货

Touch Panel Computer; Operating System Software:Windows Ce/Xp/Xpe; Processor Type:Intel Celeron M; Computer Case Style:-; Ram Memory Size:512Mb; Hard Drive Capacity:160Gb; Onboard Graphics:-; Expansion Slots:1 X Pci-104 Rohs Compliant: No /Advantech C-TPC1070-160G-XP
1最小包装量--
添加到询价列表
C-TPC1070-160G-XP详情
Advantech C-TPC1070-160G-XP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Manufacturer
LITE-ON SEMICONDUCTOR CORP.
包装
SMC
0个相似型号
C-TPC1070-160G-XP拓展信息
SQF-UPDV1-128G-U1C
Advantech
SQF-ISDV1-64G-D1E
Advantech
SQF-MM5M1-16G-M5E
Advantech
SQF-MM5U1-4G-M5C
Advantech
SQF-SM8V1-32G-SBE
Advantech
SQR-SD3N-4G1K6SNEB
Advantech
SQF-MM5U2-16G-M5C
Advantech
SQF-MMCM1-16G-M5E
Advantech
SQF-MM5M1-8G-M5C
Advantech
SQF-MM5M2-32G-M5C
Advantech







哦! 它是空的。