Advantech C-TPC1261-4GCF-XPE
- 收藏
- 对比
C-TPC1261-4GCF-XPE
57-C-TPC1261-4GCF-XPE
存储器
--
大陆
立即发货

Touch Panel Computer; Operating System Software:Windows Xpe; Processor Type:Amd Geode Lx800; Computer Case Style:-; Ram Memory Size:256Mb; Hard Drive Capacity:-; Onboard Graphics:-; Expansion Slots:1 X Pci-104; Product Range:- Rohs Compliant: Yes /Advantech C-TPC1261-4GCF-XPE
1最小包装量--
C-TPC1261-4GCF-XPE详情
Advantech C-TPC1261-4GCF-XPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Manufacturer
LITE-ON SEMICONDUCTOR CORP.
包装
R-6
C-TPC1261-4GCF-XPE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech







哦! 它是空的。