Advantech C-UNO1170-4GCF-XPE
- 收藏
- 对比
C-UNO1170-4GCF-XPE
57-C-UNO1170-4GCF-XPE
存储器
--
大陆
立即发货

FANLESS BOX PC, Operating System Software:Windows XPe, Processor Type:Intel Pentium M, Computer Case Style:-, RAM Memory Size:1GB, Hard Drive Capacity:-, Onboard Graphics:-, Expansion Slots:-, Product Range:-, Plug Type:- RoHS Compliant: Yes
1最小包装量--
C-UNO1170-4GCF-XPE详情
Advantech C-UNO1170-4GCF-XPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Nylon
Brand
Amphenol Positronic
Manufacturer
Positronic
Contact Materials
Copper Alloy
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
25
Minimum Operating Temperature
- 55 C
Maximum Operating Temperature
+ 105 C
定位的数量
16 Power, 22 Signal
子类别
电源连接器
终端样式
Solder
触点性别
Socket (Female)
房屋颜色
Orange
绝缘电阻
5 GOhms
产品类别
董事会的权力
产品
Connectors
安装角
直角
产品类别
董事会的权力
C-UNO1170-4GCF-XPE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech







哦! 它是空的。