Advantech C-UNO2171-160G-XP
- 收藏
- 对比
C-UNO2171-160G-XP
57-C-UNO2171-160G-XP
存储器连接器 - PC 卡插槽
--
大陆
立即发货

Fanless Box Pc; Operating System Software:Windows Xp; Processor Type:Intel Pentium M; Computer Case Style:-; Ram Memory Size:1Gb; Hard Drive Capacity:160Gb; Onboard Graphics:-; Expansion Slots:-; Product Range:-; Plug Type:- Rohs Compliant: No /Advantech C-UNO2171-160G-XP
1最小包装量--
添加到询价列表







哦! 它是空的。