DVP-7014HE详情
Advantech DVP-7014HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Video Format Supported
H.264, NTSC, PAL
Display Resolution - Pixels
1920 x 1080
Interface Type
Audio, DVI-A, DVI-D, HDMI, Mini-PCIe, YPbPr
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Number of frames per second
30 fps
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
通道数量
1 Channel
产品
视频采集卡
DVP-7014HE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。