DVP-7021HE详情
Advantech DVP-7021HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Number of frames per second
60 fps
Minimum Operating Temperature
- 20 C
Maximum Operating Temperature
+ 70 C
Interface Type
Audio, DVI, HDMI, PCIe, S-Video, VGA, YPbPr
Display Resolution - Pixels
1920 x 1080
Video Format Supported
H.264, MPEG4, NTSC, PAL
RoHS
Details
系列
DVP-7021
通道数量
2 Channel
产品
视频采集卡
DVP-7021HE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。