DVP-7030HE详情
Advantech DVP-7030HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Video Format Supported
H.264, MPEG4, NTSC, PAL
Display Resolution - Pixels
1920 x 1080
Interface Type
Audio, HDMI, PCIe
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Number of frames per second
30 fps
Factory Pack QuantityFactory Pack Quantity
1
通道数量
4 Channel
产品
视频采集卡
DVP-7030HE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。