DVP-7612HE详情
Advantech DVP-7612HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
DVI, HDMI, Mini-PCIe, VGA
Video Format Supported
H.264, NTSC, PAL
Manufacturer
Advantech
Display Resolution - Pixels
1920 x 1080
Brand
Advantech
Number of frames per second
60 fps
子类别
嵌入式解决方案
通道数量
1 Channel
产品
视频采集卡
产品类别
视频模块
DVP-7612HE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。