ENP2115M020详情
Advantech ENP2115M020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
RoHS
NO
Manufacturer
DALE RESISTOR
Cable Types
圆形电缆
Product Status
不用于新设计
厂商
Advantech Corp
Base Product Number
ENP2115
Package
Bulk
系列
RJ-Lnxx®
连接器类型
插头对插头
颜色
Black
屏蔽/屏蔽
Unshielded
样式
Cat5, Industrial Environments - IP67
定位/联系数
8p8c (RJ45, Ethernet)
特征
圆形螺纹接头
长度
6.56 (2.00m)
ENP2115M020拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。