ENS2115M200详情
Advantech ENS2115M200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Manufacturer
DALE RESISTOR
RoHS
NO
Package
Bulk
Base Product Number
ENS2115
厂商
Advantech Corp
Product Status
不用于新设计
Cable Types
圆形电缆
系列
RJ-Lnxx®
连接器类型
插头对插头
颜色
Black
屏蔽/屏蔽
Shielded
样式
Cat5e, Industrial Environments - IP67
定位/联系数
8p8c (RJ45, Ethernet)
特征
圆形螺纹接头
长度
65.62 (20.00m)
ENS2115M200拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。