ENS2135M010详情
Advantech ENS2135M010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Manufacturer Part Number
LGE4500FAG
Approvals
CSA, IEC, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Package
Bulk
Base Product Number
ENS2135
厂商
Advantech Corp
Product Status
不用于新设计
Cable Types
圆形电缆
系列
RJ-Lnxx®
连接器类型
插头对插头
颜色
Black
屏蔽/屏蔽
Shielded
样式
Cat5e
额定电流
500 A
定位/联系数
8p8c (RJ45, Ethernet)
特征
圆形螺纹接头
长度
3.28 (1.00m)
ENS2135M010拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。