ESRP-CMS-TPC1251详情
Advantech ESRP-CMS-TPC1251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Advantech Corp
Product Status
活跃
For Use With/Related Products
Multiple Manufacturer, Multiple Product
操作温度
-20°C ~ 60°C
系列
SRP
类型
Touchscreen
电压 - 供电
24VDC
入口保护
IP66 - Dust Tight, Water Resistant
显示类型
Color
外箱颜色
Black
尺寸-显示
12.1
特征
存储卡接口
ESRP-CMS-TPC1251拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。