I3B12Y/00000-SCHF详情
Advantech I3B12Y/00000-SCHF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Advantech Corp
Product Status
Obsolete
For Use With/Related Products
Multiple Manufacturer, Multiple Product
操作温度
-10°C ~ 60°C
系列
i3B
类型
操作面板
电压 - 供电
10 ~ 30VDC
入口保护
IP65 - Dust Tight, Water Resistant; NEMA 4
显示类型
Monochrome
外箱颜色
-
尺寸-显示
-
特征
Expansion Interface, Memory Card Interface
I3B12Y/00000-SCHF拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。