KT-E270FBEQJTF详情
Advantech KT-E270FBEQJTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer
Advantech
Brand
Advantech
子类别
Displays
产品类别
显示模块
产品类别
显示模块
KT-E270FBEQJTF拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech








哦! 它是空的。