LR77 V2FG 485 485详情
Advantech LR77 V2FG 485 485重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Reference Voltage-Nom
36
Operating Temperature-Max
150
Power Dissipation (Max)
.5
Number of Elements
1
配置
SINGLE
二极管类型
泽纳电极
最大电压允差
5
工作测试电流
3.4
动态阻抗-最大值
70
LR77 V2FG 485 485拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。