MIC-3954-BE详情
Advantech MIC-3954-BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
系列
MIC-3954
工作电源电压
12 V
产品
载板
0个相似型号
MIC-3954-BE拓展信息
MIC-3111-L1-AE
Advantech
MIC-3121-L1-AE
Advantech
UNO-2000G-VMKAE
Advantech
UNO-2000G-DMKAE
Advantech
UTC-300P-ST10E
Advantech
IPS-M100AB-LID-AE
Advantech
MIC-3954-AE
Advantech
MIC-3022AE
Advantech
AIM-P503A0
Advantech
AIM-VSD0-0471
Advantech








哦! 它是空的。