MOS-4140C-Y1201详情
Advantech MOS-4140C-Y1201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Video Format Supported
H.264, MPEG4, NTSC, PAL
Interface Type
Mini-PCIe
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Number of frames per second
30 fps
Factory Pack QuantityFactory Pack Quantity
1
系列
MOS-4140
通道数量
2 Channel
产品
视频采集卡
MOS-4140C-Y1201拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。