MT5详情
Advantech MT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
Package
Bulk
厂商
Advantech Corp
Product Status
Obsolete
For Use With/Related Products
ER2.5 to ER70 and SC2.5 to SC10
系列
-
类型
Label, Snap In
颜色
White
螺距
-
图例
Symbol, -
MT5拓展信息








哦! 它是空的。