NMC-0108-10E详情
Advantech NMC-0108-10E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
PCIe
Mounting
Socket Mount
操作温度
0 to 40 °C
类型
SFP Module
工作电源电压
12 V
0个相似型号
NMC-0108-10E拓展信息
PCI-1612C-CE
Advantech Corp
PCI-1706U-AE
Advantech Corp
PCI-1622B-DE
Advantech Corp
PCI-1622C-DE
Advantech Corp
MIC-1810-S4A1E
Advantech
PCIE-1730-BE
Advantech Corp
PCIE-1802L-AE
Advantech
PCIE-1674E-AE
Advantech Corp
PCI-1711UL-CE
Advantech
PCIE-1760-AE
Advantech Corp








哦! 它是空的。