PCI-1671UP-AE详情
Advantech PCI-1671UP-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
PCI
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
8.465751 oz
Description/Function
High-performance IEEE-488.2 interface PCI card
系列
PCI-1671UP
类型
IEEE 488.2
产品
通用PCI卡
PCI-1671UP-AE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。