PCI-1742U-AE详情
Advantech PCI-1742U-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Analog / Digital
Combined
Interface Type
IDC 带状电缆
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
7.054792 oz
Channels#
1
Description/Function
1 MS/s, 16 bit, 16 channel universal PCI multifunction card
系列
PCI-1742U
类型
DAQ
通道数量
16 Channel
决议案
16 bit
显示类型
None
连接方法
IDC 带状电缆
产品
Cards
PCI-1742U-AE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。