PCL-725-AE详情
Advantech PCL-725-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
13.689560 oz
系列
PCL-725
输入范围
5 ~ 24 VDC
0个相似型号
PCL-725-AE拓展信息
PCI-1612C-CE
Advantech Corp
PCI-1706U-AE
Advantech Corp
PCI-1622B-DE
Advantech Corp
PCI-1622C-DE
Advantech Corp
MIC-1810-S4A1E
Advantech
PCIE-1730-BE
Advantech Corp
PCIE-1802L-AE
Advantech
PCIE-1674E-AE
Advantech Corp
PCI-1711UL-CE
Advantech
PCIE-1760-AE
Advantech Corp








哦! 它是空的。