PCL-818L-CE详情
Advantech PCL-818L-CE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Analog / Digital
Combined
Interface Type
IDC 带状电缆
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Channels#
16 SE/8 Diff
Description/Function
低成本高性能半尺寸多功能卡
系列
PCL-818L
类型
Input/Output
通道数量
16 Channel
决议案
12 bit
显示类型
None
连接方法
IDC 带状电缆
产品
Cards
PCL-818L-CE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。