PESV1A详情
Advantech PESV1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Feedback
None
Manufacturer Part Number
MN7220A2007
Approvals
C-Tick, CE, cUL, UL
Manufacturer
Honeywell
Mounting
Direct Coupled
Package
Bulk
厂商
Advantech Corp
Product Status
Obsolete
系列
-
类型
以太网转串口
界面
RS-232
端口的数量
1
温度范围
-5-140 °F
轴尺寸
Square 3/8-11/16 , Round 3/8-1-1/16
知识产权评级
IP54
PESV1A拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。