SPC-815-MLA详情
Advantech SPC-815-MLA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
Advantech Corp
Product Status
活跃
For Use With/Related Products
Multiple Manufacturer, Multiple Product
操作温度
0°C ~ 55°C
系列
SPC
类型
Touchscreen
电压 - 供电
24VDC
入口保护
IP65 - Dust Tight, Oil and Water Resistant
显示类型
Color
外箱颜色
Black
尺寸-显示
15.6
特征
扩展接口
SPC-815-MLA拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。