SQF-C3AZ1-128GCEDC详情
Advantech SQF-C3AZ1-128GCEDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Base/Housing Material
PPS (Polyphenylene Sulfide)
Contact Materials
铍铜
Mounting
通孔
Body Orientation
Straight
Termination Method
Solder
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
类型
盒式连接器
行数
3
性别
Receptacle
子类别
Memory & Data Storage
螺距
2.5400 mm
房屋颜色
Brown
产品类别
Solid State Drives - SSD
产品类别
Solid State Drives - SSD
产品长度
158.75 mm
SQF-C3AZ1-128GCEDC拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。