SQF-C8MV4-512G-EDE详情
Advantech SQF-C8MV4-512G-EDE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
NVMe, PCIe
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Factory Pack QuantityFactory Pack Quantity
1
工作电源电压
3.3 V
配置
3D TLC
内存大小
512 GB
外形尺寸
M.2 2280
产品
M.2 SSDs
SQF-C8MV4-512G-EDE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech








哦! 它是空的。