SQF-CFXZ2-32GCEDE详情
Advantech SQF-CFXZ2-32GCEDE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
34
Maximum Data Rate
65 Mbps
Brand
Advantech
Manufacturer
Advantech
Factory Pack QuantityFactory Pack Quantity
1
Usage Level
Commercial grade
操作温度
0 to 70 °C
子类别
Memory & Data Storage
产品类别
Solid State Drives - SSD
筛选水平
Commercial
调制技术
DSSS/CCK/OFDM
产品类别
Solid State Drives - SSD
SQF-CFXZ2-32GCEDE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。