SQF-CMSV4-1T-E8E详情
Advantech SQF-CMSV4-1T-E8E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Sustained Write
1010 MB/s
Sustained Read
1560 MB/s
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.572232 oz
内存大小
1 TB
产品
PCIe固态硬盘
SQF-CMSV4-1T-E8E拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。