SQF-MM5V4-64G-M9A详情
Advantech SQF-MM5V4-64G-M9A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Panel
本体材质
Brass
Contact Materials
Brass
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
SMD/SMT
Manufacturer
Advantech
Brand
Advantech
子类别
Memory & Data Storage
内存大小
128 GB
阻抗
50 Ω
产品类别
eMMC
产品
eMMC闪存盘
产品类别
eMMC
SQF-MM5V4-64G-M9A拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。