SQF-S25CA-3K8G-SCC详情
Advantech SQF-S25CA-3K8G-SCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
操作温度
-55 to 125 °C
性别
Header
子类别
Memory & Data Storage
螺距
2.5400 mm
房屋颜色
Black
产品类别
Solid State Drives - SSD
产品类别
Solid State Drives - SSD
产品长度
23.87 mm
SQF-S25CA-3K8G-SCC拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。