SQF-S25V8-960GCVCC详情
Advantech SQF-S25V8-960GCVCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
SATA
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 70 C
Factory Pack QuantityFactory Pack Quantity
1
配置
3D TLC
内存大小
960 GB
外形尺寸
2.5 in
产品
SATA固态硬盘
0个相似型号
SQF-S25V8-960GCVCC拓展信息
96ND500G-ST-WD5KG1
Advantech
SQF-PDMS4-16G-VC8C
Advantech
SQF-PDMS2-8G-VBCE
Advantech
SQF-PDMS2-4G-VACE
Advantech
SQF-S25M8-256G-ALM
Advantech
SQF-SMSS4-16G-S9E
Advantech Corp
SQF-SMSU4-32G-S9E
Advantech Corp
SQF-SMSM4-16G-S9C
Advantech Corp
SQF-SMSM2-64G-BKS
Advantech
SQF-CM8V2-240G-ECC
Advantech








哦! 它是空的。