SQF-S25VF-7K6GCSCC详情
Advantech SQF-S25VF-7K6GCSCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
直角
Termination Method
IDT
Base/Housing Material
Nylon
Contact Materials
Copper Alloy
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
操作温度
-55 to 105 °C
性别
Receptacle
子类别
Memory & Data Storage
螺距
2.5400 mm
房屋颜色
Black
产品类别
Solid State Drives - SSD
产品类别
Solid State Drives - SSD
产品长度
33.02 mm
SQF-S25VF-7K6GCSCC拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。