SQF-S25Z8-480GCSCC详情
Advantech SQF-S25Z8-480GCSCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PPS (Polyphenylene Sulfide)
Contact Materials
Copper Alloy
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
操作温度
0 to 105 °C
性别
Receptacle
子类别
Memory & Data Storage
产品类别
Solid State Drives - SSD
产品类别
Solid State Drives - SSD
产品长度
57.79 mm
SQF-S25Z8-480GCSCC拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。