SQF-SLMV4-256G-SBE详情
Advantech SQF-SLMV4-256G-SBE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
质量
1.263
Surface protection
Continuously galvanized
Material quality
Other
Model
Without connector
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
子类别
Memory & Data Storage
产品类别
Solid State Drives - SSD
产品类别
Solid State Drives - SSD
宽度
150
高度
60
长度
3030
SQF-SLMV4-256G-SBE拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。