SQF-SLMZ4-256CSBC详情
Advantech SQF-SLMZ4-256CSBC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Mounting
电缆安装
Contact Materials
铍铜
Base/Housing Material
Thermoplastic
Termination Method
IDT
Body Orientation
直角
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
性别
Receptacle
子类别
Memory & Data Storage
螺距
2.5400 mm
房屋颜色
Blue
产品类别
Solid State Drives - SSD
产品类别
Solid State Drives - SSD
产品长度
85.78 mm
SQF-SLMZ4-256CSBC拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。